31942 Part Information
Details for 31942 by TE Connectivity
Terminals & Splices>Knife Disconnects
Featured Distributor
Pricing
Break | Price |
---|---|
5000 | 0.7850 |
Stock Information
Details
Part Downloads
Part Specifications
Body Plating Material | Tin, Copper |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Sealable | No |
Insulated | No |
Compatible Parts
Alternative Part Descriptions
- KNIFE DISCONNECT,DG 12-10 ROHS COMPLIANT: YES | Newark Electronics
Details for 31-942 by EAO
Switches & Relays>Switches>Switch Accessories & Switch Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
5000 | 0.7850 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | PCB Plug In Base |
For Use With | EAO 31 Series Pushbutton Switches |
Product Range | 31 Series |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- PCB plug-in base 2,8 axial RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 31942?
Additional datasheets, footprints and schematics for 31942 are listed in our Part Details tab. You can also find the 31942 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31942 in the Pricing & Inventory tab next to part details. You can view 31942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31942 fall under?
The 31942 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31942 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31942 you can contact the distributor directly for product support, shipping queries etc.
Is the 31942 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 31942 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 31942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31942 often in real-time on the comparison pages.
What if I can't find stock of 31942?
You can fill out our help required form which you can use to request a quote for 31942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.