Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Copper, Tin |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
実装方法 | Package |
Packaging Quantity | 500 |
Packaging Method | Package |
Sealable | No |
Insulated | No |
Knife Disconnect,body 12-10 Rohs Compliant: Yes |Amp Te Connectivity 31939 | Newark Electronics |
Splice Terminal 10-12AWG Tin Loose Piece | Avnet America |
Knife Disconnect, Body 12-10 | TE Connectivity 31939 | RS Americas |
Special Order: KNIFE DISCONNECT,BODY 12-10 Body Plating Material: Tin Wire Insulation Support: Without Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5.18 – 13.1 kcmil Tin Without 12 – 10 AWG 2.62 – 6.64 mm² | Knife Disconnect | Part Number: 31939 | Internal Number: 31939 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31939?
Additional datasheets, footprints and schematics for 31939 are listed on our Part Details page. You can also find images and similar parts to 31939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31939 fall under?
The 31939 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31939 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31939 you can contact the distributor directly for product support, shipping queries etc.
Is the 31939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31939 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 31939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31939 often in real-time on the comparison pages.
What if I can't find stock of 31939?
You can fill out our help required form which you can use to request a quote for 31939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.