Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Tin, Copper |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Terminal,knife Disconnect16-14 Rohs Compliant: Yes |Amp Te Connectivity 31938 | Newark Electronics |
Splice Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Knife Disconnect16-14 | TE Connectivity 31938 | RS Americas |
Where can I find additional details, specifications and documents for a 31938?
Additional datasheets, footprints and schematics for 31938 are listed on our Part Details page. You can also find images and similar parts to 31938 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31938 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31938 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31938 fall under?
The 31938 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31938 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31938 you can contact the distributor directly for product support, shipping queries etc.
Is the 31938 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31938 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 31938.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31938 often in real-time on the comparison pages.
What if I can't find stock of 31938?
You can fill out our help required form which you can use to request a quote for 31938 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.