Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
10
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
4,600
in stock
|
Buy Now | |
TE Store
from US$1.16
|
4,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,356
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
3,398
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
2,409
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
722
in stock
|
Buy Now | |
element14
from US$0.53
|
14
in stock
|
Buy Now | |
RS Americas
from US$25.28
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.545g |
Inspection Slot | No |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 1 – 2.5mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | .264in, 6.7mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .04in, 1.02mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31906 | Internal Number: 31906 | TE Connectivity | TE Store |
Ring Tongue, M6, 14Awg, Blue | Newark Electronics |
TERMINAL,PIDG R 16-14 1/4 | Heilind Electronics |
Ring terminal, PIDG,blue, AWG 17-13, M6 | RS |
PIDG Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 1/4 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 12.7mm |
---|---|
Drill Bit Size Imperial | 0.5" |
RoHS Compliant | NA |
Hole Saw Arbor With Pins | RS Americas |
Where can I find additional details, specifications and documents for a 31906?
Additional datasheets, footprints and schematics for 31906 are listed on our Part Details page. You can also find images and similar parts to 31906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31906 fall under?
The 31906 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31906 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31906 you can contact the distributor directly for product support, shipping queries etc.
Is the 31906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31906 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 31906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31906 often in real-time on the comparison pages.
What if I can't find stock of 31906?
You can fill out our help required form which you can use to request a quote for 31906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.