ESD Storage Type | Box |
---|---|
External Height - Imperial | 7.5" |
External Height - Metric | 191mm |
External Width - Imperial | 9" |
External Width - Metric | 229mm |
External Depth - Imperial | 2.52" |
External Depth - Metric | 64mm |
Product Range | - |
Box Colour | Black |
Box Material | Cardboard |
Colour | Black Outer |
External Depth | 191mm |
External Length / Height | 64mm |
External Width | 229mm |
Material | Coated Cardboard Outer with Anti-Static Foam Lining |
Transit Pack, B Flute Corrugated Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 3190-4?
Additional datasheets, footprints and schematics for 3190-4 are listed on our Part Details page. You can also find images and similar parts to 3190-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3190-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3190-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3190-4 fall under?
The 3190-4 is listed under Tools & Maintenance > Storage > Storage Boxes.
Can I view similar or alternative parts?
You can view similar parts to 3190-4 when available in the Storage Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3190-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3190-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3190-4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3190-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3190-4 often in real-time on the comparison pages.
What if I can't find stock of 3190-4?
You can fill out our help required form which you can use to request a quote for 3190-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.