Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Plating Material | Copper, Tin |
---|---|
Stripe Color | Blue |
Weight per Piece | 1.075g |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .859in, 21.81mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Special Order: TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31900 | Internal Number: 31900 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Diameter | 161.9mm |
---|---|
Blade Material | Bi-Metal |
RoHS Compliant | NA |
Holesaw, Bi-Metal, 161.9Mm | Newark Electronics |
Bi-Metal Hole Saw, 6-3/8" (162 mm), Holemaking Series | Klein Tools 31900 | RS Americas |
Where can I find additional details, specifications and documents for a 31900?
Additional datasheets, footprints and schematics for 31900 are listed on our Part Details page. You can also find images and similar parts to 31900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31900 fall under?
The 31900 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31900 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31900 you can contact the distributor directly for product support, shipping queries etc.
Is the 31900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31900 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 31900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31900 often in real-time on the comparison pages.
What if I can't find stock of 31900?
You can fill out our help required form which you can use to request a quote for 31900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.