Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.08
|
103
in stock
|
Buy Now | |
Toby Electronics
from US$0.0374
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$29.86
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$14.50
|
71
in stock
|
Buy Now | |
Farnell
from US$2.07
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.50
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.74
|
1
in stock
|
Buy Now | |
Distrelec
from US$30.31
|
1
in stock
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Gender | - |
---|---|
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | - |
---|---|
Photodetector Type | - |
Operating Range dBm Min | - |
Operating Range dBm Max | - |
Product Range | - |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR64 |
Battery Technology | Silver Oxide |
Battery Capacity | 21mAh |
Battery Terminals | Flat Top |
External Diameter | 5.8mm |
External Height | 2.7mm |
External Width | - |
External Depth | - |
Weight | 0.29g |
Battery IEC Code | SR527SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, S OXIDE, 1.55V, 319 | Farnell |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 21 Mah, 1.55 V, Sr64, Flat Top, 5.8 Mm Rohs Compliant: Na |Renata 319 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
2 position hacksaw frame,300mm blade | RS |
Bahco 319 Hacksaw Frame | Rapid Electronics |
Hacksaw | Transfer Multisort Elektronik |
Bahco Miniature Hack Saw 300mm | Distrelec |
Where can I find additional details, specifications and documents for a 319?
Additional datasheets, footprints and schematics for 319 are listed on our Part Details page. You can also find images and similar parts to 319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 319 fall under?
The 319 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 319 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 319 you can contact the distributor directly for product support, shipping queries etc.
Is the 319 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 319 have stock available?
Authorised distributors including Toby Electronics, RS, Rapid Electronics, Electro Enterprises and Farnell have stock available or on a lead time for 319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 319 often in real-time on the comparison pages.
What if I can't find stock of 319?
You can fill out our help required form which you can use to request a quote for 319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.