Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Tongue Thickness | .787mm, .03in |
Stud Diameter | .171in, 4.34mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.31 – 2.08mm² |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Insulation Diameter (Min) | .105in, 2.68mm |
Overall Length | 22.83mm, .899in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-042 |
Stud Size | #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31899 | Internal Number: 31899 | TE Connectivity | TE Store |
Terminals Terminal,pidg R 16-14 8 |Amp Te Connectivity 31899 | Newark Electronics |
TERMINAL | Future Electronics |
AMP31899 | Avnet America |
Terminal, PIDG, R 16-14 8 | TE Connectivity 31899 | RS Americas |
Where can I find additional details, specifications and documents for a 31899?
Additional datasheets, footprints and schematics for 31899 are listed on our Part Details page. You can also find images and similar parts to 31899 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31899 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31899 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31899 fall under?
The 31899 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31899 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31899 you can contact the distributor directly for product support, shipping queries etc.
Is the 31899 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31899 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 31899.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31899 often in real-time on the comparison pages.
What if I can't find stock of 31899?
You can fill out our help required form which you can use to request a quote for 31899 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.