Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0031897-0,
A84499-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
5,048
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
17,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
5,048
in stock
|
Buy Now | |
element14
from US$0.38
|
5,048
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
4,116
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
3,594
in stock
|
Buy Now | |
Powell Electronics
from US$0.45
|
2,568
in stock
|
Buy Now | |
Electro Enterprises
from US$0.43
|
1,598
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
1,408
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.234g |
---|---|
Stripe Color | Red |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .375in, 9.53mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .033in, .84mm |
Overall Length | 30.94mm, 1.218in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16COMM 22-18MIL 3/8 | Heilind Electronics |
Terminal, Ring Tongue, 3/8", Red, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 31897 | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", RED, 16AWG | element14 |
Terminal Ring, Nylon, Screw, 22-16AWG, 300V, Crimp, Insulated, Red, PIDG Series | TE Connectivity 31897 | RS Americas |
Ring Tongue Terminal 16-22AWG 30.94mm 13.49mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG R 22-16COMM 22-18MIL 3/8 | Distrelec |
Terminal Ring Tongue Wire Size 22-16 AWG | Future Electronics |
PIDG R 22-16COMM 22-18MIL 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31897?
Additional datasheets, footprints and schematics for 31897 are listed on our Part Details page. You can also find images and similar parts to 31897 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31897 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31897 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31897 fall under?
The 31897 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31897 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31897 you can contact the distributor directly for product support, shipping queries etc.
Is the 31897 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31897 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 31897.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31897 often in real-time on the comparison pages.
What if I can't find stock of 31897?
You can fill out our help required form which you can use to request a quote for 31897 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.