Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0031895-0,
C58079-000 |
Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.60 |
31,790
|
Buy Now | |
Rapid Electronics | US$0.48 |
50,289
|
Buy Now | |
element14 | US$0.60 |
31,690
|
Buy Now | |
Distrelec | US$0.36 |
29,118
|
Buy Now | |
TTI Europe | US$0.50 |
25,800
|
Buy Now | |
Chip One Stop | US$0.57 |
21,171
|
Buy Now | |
Heilind Electronics | US$0.76 |
7,848
|
Buy Now | |
RS Americas | US$0.71 |
2,302
|
Buy Now | |
Heilind Electronics Asia | US$0.76 |
1,569
|
Buy Now | |
Newark Electronics | US$0.62 |
1,420
|
Buy Now | |
Transfer Multisort Elektronik | US$0.43 |
11
|
Buy Now | |
Future Electronics | US$0.48 |
-
|
Buy Now | |
Avnet America | US$0.48 |
-
|
Buy Now | |
Boersig | US$0.39 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | 1.081g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Overall Length | 27.38mm, 1.078in |
Tongue Thickness | .84mm, .033in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TE 31895 PIDG Terminal Ring M8 Stud Tin 22AWG Red | Rapid Electronics |
RING TERM, M8, 5/16", 1.42MM2, 22AWG | Farnell |
TE Connectivity - AMP PIDG R 22-16COMM 22-18MIL 5/16 | Distrelec |
PIDG R 22-16COMM 22-18MIL 5/16 | Heilind Electronics |
Terminal Ring Tongue, 22-16AWG, 5/16 Straight Closed Barrel, PIDG Series | TE Connectivity 31895 | RS Americas |
Terminal, Ring Tongue, 5/16", 16Awg, Red | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
PIDG R 22-16COMM 22-18MIL 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Product Range | PIDG Series |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 31895?
Additional datasheets, footprints and schematics for 31895 are listed on our Part Details page. You can also find images and similar parts to 31895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31895 fall under?
The 31895 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31895 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31895 you can contact the distributor directly for product support, shipping queries etc.
Is the 31895 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31895 have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Distrelec and TTI Europe have stock available or on a lead time for 31895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31895 often in real-time on the comparison pages.
What if I can't find stock of 31895?
You can fill out our help required form which you can use to request a quote for 31895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.