Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6089 3 157-00,
6089315700, A28230-000, AMPS-0-0031890-0 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
26,500
in stock
|
Buy Now | |
Boersig
from US$0.25
|
57,709
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
54,306
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
42,800
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
39,943
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
29,963
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
29,963
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
20,181
in stock
|
Buy Now | |
element14
from US$0.21
|
17,308
in stock
|
Buy Now | |
Sager
from US$0.15
|
17,010
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
12,552
in stock
|
Buy Now | |
Farnell
from US$1.08
|
10,518
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
6,838
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
2,188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2,050
in stock
|
Buy Now | |
SOS electronic
from US$0.25
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
Electro Enterprises
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Weight per Piece | .904g |
Plating Material | Copper, Tin |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Overall Length | 21.44mm, .844in |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #8, M4 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE 31890 PIDG Terminal Ring M4 Stud Tin 22AWG Red | Rapid Electronics |
CRIMP RING TERMINAL 4MM | RS |
Terminal, Ring Tongue, 8Mm, Crimp, Red | Newark Electronics |
CRIMP TERMINAL, RING, PIDG, M4, RED | element14 |
Terminals NYLON RING 22-16 8 | Sager |
PIDG Ring Tongue Terminal Size 8 22-16AWG, AMP PIDG Series | TE Connectivity 31890 | RS Americas |
TE Connectivity Ring Terminal, Red, 0.3 ... 1.42mm² | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Ring Terminal M4 Insulated Red 0,34-1,5mm2 Cu/Sn | SOS electronic |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet Abacus |
Terminal, Ring | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 31890?
Additional datasheets, footprints and schematics for 31890 are listed on our Part Details page. You can also find images and similar parts to 31890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31890 fall under?
The 31890 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31890 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31890 you can contact the distributor directly for product support, shipping queries etc.
Is the 31890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31890 have stock available?
Authorised distributors including Boersig, Heilind Electronics, TTI Europe, Future Electronics and Rapid Electronics have stock available or on a lead time for 31890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31890 often in real-time on the comparison pages.
What if I can't find stock of 31890?
You can fill out our help required form which you can use to request a quote for 31890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.