Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,724
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
9,400
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
8,021
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
6,081
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
4,838
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
4,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,740
in stock
|
Buy Now | |
element14
from US$0.30
|
4,740
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,740
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
1,373
in stock
|
Buy Now | |
TE Store
from US$0.58
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
88
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .919g |
Plating Material | Tin, Copper |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | 21.44mm, .844in |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Terminals PIDG 22-16AWG RNG TM | Rapid Electronics |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 8 Ring Termi | Distrelec |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, RED | element14 |
Ring Terminal Red 22-16AWG M4 PIDG | RS |
PIDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31888 | Internal Number: 31888 | TE Connectivity | TE Store |
PIDG TERMINAL VINYL, PIDG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 31888 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 31888?
Additional datasheets, footprints and schematics for 31888 are listed on our Part Details page. You can also find images and similar parts to 31888 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31888 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31888 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31888 fall under?
The 31888 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31888 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31888 you can contact the distributor directly for product support, shipping queries etc.
Is the 31888 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31888 have stock available?
Authorised distributors including Powell Electronics, Avnet America, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 31888.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31888 often in real-time on the comparison pages.
What if I can't find stock of 31888?
You can fill out our help required form which you can use to request a quote for 31888 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.