Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0031886-0,
319586-000 |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.27 |
250
|
Buy Now | |
TE Store | US$0.39 |
76,754
|
Buy Now | |
Heilind Electronics | US$0.27 |
35,673
|
Buy Now | |
Newark Electronics | US$0.27 |
25,113
|
Buy Now | |
element14 | US$0.35 |
13,634
|
Buy Now | |
Farnell | US$0.23 |
11,902
|
Buy Now | |
TTI Europe | US$0.17 |
10,200
|
Buy Now | |
Future Electronics | US$0.21 |
10,000
|
Buy Now | |
Avnet America | US$0.18 |
9,585
|
Buy Now | |
RS Americas | US$0.28 |
6,420
|
Buy Now | |
Heilind Electronics Asia | US$0.27 |
5,945
|
Buy Now | |
Electro Enterprises | US$0.20 |
5,550
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
200
|
Buy Now | |
Powell Electronics | US$0.24 |
3
|
Buy Now | |
Boersig | US$0.18 |
-
|
Buy Now | |
Carlton-Bates | US$0.21 |
-
|
Buy Now | |
Distrelec | US$0.18 |
-
|
Buy Now | |
Sager | US$0.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .876g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.24mm, .797in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 31886 | Internal Number: 31886 | Alias Number: 319586-000 | TE Connectivity | TE Store |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
TERMINAL, RING CRIMP, 8MM, RED | element14 |
TERMINAL, RING CRIMP, 8MM, RED | Farnell |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
PIDG Seriesinsulated Tin Plated Crimp Ring Terminal M4 Stud Size 22 to 16AWG Red | TE Connectivity 31886 | RS Americas |
Ring terminal, PIDG, red, AWG 22-16, M4 | RS |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 8 Ring Termi | Distrelec |
Terminals PIDG 22-16 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 31886?
Additional datasheets, footprints and schematics for 31886 are listed on our Part Details page. You can also find images and similar parts to 31886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31886 fall under?
The 31886 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31886 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31886 you can contact the distributor directly for product support, shipping queries etc.
Is the 31886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31886 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31886 often in real-time on the comparison pages.
What if I can't find stock of 31886?
You can fill out our help required form which you can use to request a quote for 31886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.