Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Weight per Piece | .738g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Overall Length | 20.24mm, .797in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue Copper 22 to 16AWG Stud Sz. 10 Tin Vinyl Red | TE Connectivity 31884 | RS Americas |
Pidg R 22-16 Comm 22-18 Mil 10 |Amp Te Connectivity 31884 | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
Special Order: PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31884 | Internal Number: 31884 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31884?
Additional datasheets, footprints and schematics for 31884 are listed on our Part Details page. You can also find images and similar parts to 31884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31884 fall under?
The 31884 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31884 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31884 you can contact the distributor directly for product support, shipping queries etc.
Is the 31884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31884 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 31884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31884 often in real-time on the comparison pages.
What if I can't find stock of 31884?
You can fill out our help required form which you can use to request a quote for 31884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.