Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
6,400
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
42,098
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
29,383
in stock
|
Buy Now | |
Boersig
from US$0.28
|
24,013
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
20,633
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
15,281
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
9,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
9,418
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
8,750
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,241
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
4,803
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
3,305
in stock
|
Buy Now | |
element14
from US$0.24
|
2,987
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
2,537
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
170
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .637g |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .79mm, .031in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 17.07mm, .672in |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TE 31880 PIDG Terminal Ring M2.5 Stud Tin 22AWG Red | Rapid Electronics |
PIDG R 22-16 COMM 22-18 MIL 4 QUAL TO MS25036-148 | Heilind Electronics |
Terminal, Ring Tongue, #4, 16Awg | Newark Electronics |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 4 | Distrelec |
CRIMP RING TERMINAL 3MM | RS |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Loose Piece | Avnet America |
PIDG Ring Tongue Terminal Size 4 22-16AWG Red, AMP PIDG Series | TE Connectivity 31880 | RS Americas |
CRIMP TERMINAL, RING, RED, STUD # 4 | element14 |
Tip: ring | Transfer Multisort Elektronik |
PIDG Series 22- 16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminals NYLON RING 22-16 4 | Sager |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 240V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | - |
Colour | Blue |
Connector Type | Standard Power Entry |
Contact Termination | Quick Connect |
Gender | Receptacle |
No. of Contacts | 3Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 2P+E |
RMS Current (Irms) | 16A |
Voltage Rating | 240V |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 31880?
Additional datasheets, footprints and schematics for 31880 are listed on our Part Details page. You can also find images and similar parts to 31880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31880 fall under?
The 31880 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31880 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31880 you can contact the distributor directly for product support, shipping queries etc.
Is the 31880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31880 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Boersig, Chip One Stop and Heilind Electronics have stock available or on a lead time for 31880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31880 often in real-time on the comparison pages.
What if I can't find stock of 31880?
You can fill out our help required form which you can use to request a quote for 31880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.