Weight per Piece | 3.911g |
---|---|
Splice Features | Strap |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
High Temperature Rating | 170°C, 338°F |
Splice Dg Butt Strap 12-10 |Amp Te Connectivity 31834 | Newark Electronics |
Splice Terminal 10-12AWG 32.23mm Tin Loose Piece | Avnet America |
Special Order: SPLICE DG BUTT STRAP 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 2.62 – 6.64 mm² | Electrical Wire Splice | Part Number: 31834 | Internal Number: 31834 | TE Connectivity | TE Store |
RoHS Compliant | Yes |
---|
Insulated Hex Socket 1/2-Inch Drive 3/8-Inch | Wiha Tools 31834 | RS Americas |
Where can I find additional details, specifications and documents for a 31834?
Additional datasheets, footprints and schematics for 31834 are listed on our Part Details page. You can also find images and similar parts to 31834 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31834 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31834 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31834 fall under?
The 31834 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 31834 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31834 you can contact the distributor directly for product support, shipping queries etc.
Is the 31834 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31834 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 31834.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31834 often in real-time on the comparison pages.
What if I can't find stock of 31834?
You can fill out our help required form which you can use to request a quote for 31834 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.