Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .591g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Overall Length | 13.44mm, .529in |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 3.51mm, .138in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-089 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg Rect 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 31813 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31813?
Additional datasheets, footprints and schematics for 31813 are listed on our Part Details page. You can also find images and similar parts to 31813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31813 fall under?
The 31813 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31813 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31813 you can contact the distributor directly for product support, shipping queries etc.
Is the 31813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31813 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 31813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31813 often in real-time on the comparison pages.
What if I can't find stock of 31813?
You can fill out our help required form which you can use to request a quote for 31813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.