Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
318092-002,
3-1192411-0 |
Wire Color | Blue, Red, Yellow |
---|---|
Shield Diameter | 4.27mm, .168in |
Shield Material | Tin-Plated Copper |
Conductor Material | Tin-Plated Copper |
Jacket Color | White |
Conductor Configuration | Twisted Triple |
Number of Conductors | 3 |
Number of Strands | 19 |
Conductor Diameter | .048in, 1.22mm |
Wire Size | .823mm², 18AWG |
Overall Outside Diameter | 4.67mm, .184in |
Wire Diameter | 1.78mm, .07in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom, United States |
Shielded | Yes |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Cable Style | Jacketed, Round Braided |
Operating Temperature Range | -65 – 150°C |
SINGLE WIRE CABLEWIRE | Farnell |
Multi-Conductor Cables 55A1831-18-2/4/6-9 | Sager |
Where can I find additional details, specifications and documents for a 318092-002?
Additional datasheets, footprints and schematics for 318092-002 are listed on our Part Details page. You can also find images and similar parts to 318092-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 318092-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 318092-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 318092-002 fall under?
The 318092-002 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 318092-002 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 318092-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 318092-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 318092-002 have stock available?
Authorised distributors including Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 318092-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 318092-002 often in real-time on the comparison pages.
What if I can't find stock of 318092-002?
You can fill out our help required form which you can use to request a quote for 318092-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.