Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 4 | 1, 52MM, BLACK |
---|---|
Shrink Ratio | 4 |
I.D. Supplied - Imperial | 2.047" |
I.D. Supplied - Metric | 52mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.9ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 318-45200?
Additional datasheets, footprints and schematics for 318-45200 are listed on our Part Details page. You can also find images and similar parts to 318-45200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 318-45200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 318-45200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 318-45200 fall under?
The 318-45200 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 318-45200 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 318-45200 you can contact the distributor directly for product support, shipping queries etc.
Is the 318-45200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 318-45200 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 318-45200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 318-45200 often in real-time on the comparison pages.
What if I can't find stock of 318-45200?
You can fill out our help required form which you can use to request a quote for 318-45200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.