Body Plating Material | Tin, Copper |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 1000 |
実装方法 | Box |
Sealable | No |
Insulated | No |
Knife Disconnect,dg 22-16 Rohs Compliant: Yes |Amp Te Connectivity 31777 | Newark Electronics |
Splice Terminal 16-22AWG 20.57mm 5.15mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31777?
Additional datasheets, footprints and schematics for 31777 are listed on our Part Details page. You can also find images and similar parts to 31777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31777 fall under?
The 31777 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31777 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31777 you can contact the distributor directly for product support, shipping queries etc.
Is the 31777 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31777 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics and Power and Signal Group have stock available or on a lead time for 31777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31777 often in real-time on the comparison pages.
What if I can't find stock of 31777?
You can fill out our help required form which you can use to request a quote for 31777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.