Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.93
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,084
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
4,084
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
4,084
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
4,084
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now |
Weight per Piece | 2.037g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 6.35mm, .25in |
Overall Length | 1.27in, 32.26mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-052 |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminals Ring Tongue Term Mil 1/4 |Amp Te Connectivity 31772 | Newark Electronics |
Terminals RING TONGUE TERM MIL 1/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,DG R 12-10 1/4 | Distrelec |
Ring Tongue Terminal 10-12AWG 32.26mm 13.49mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31772?
Additional datasheets, footprints and schematics for 31772 are listed on our Part Details page. You can also find images and similar parts to 31772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31772 fall under?
The 31772 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31772 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31772 you can contact the distributor directly for product support, shipping queries etc.
Is the 31772 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31772 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 31772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31772 often in real-time on the comparison pages.
What if I can't find stock of 31772?
You can fill out our help required form which you can use to request a quote for 31772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.