Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
2,946
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
687
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.46
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$369.14
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
TE Store
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 2.097g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Overall Length | 1.031in, 26.19mm |
Stud Diameter | .19in, 4.82mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Tongue Thickness | 1.07mm, .042in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Support Style | Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,DG R 12-10 10 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 25.58mm 9.53mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,DG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 31771 | Internal Number: 31771 | TE Connectivity | TE Store |
Diamond Grip Terminal, Ring Tongue, 12-10 AWG, Stud Size 10 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 31771?
Additional datasheets, footprints and schematics for 31771 are listed on our Part Details page. You can also find images and similar parts to 31771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31771 fall under?
The 31771 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31771 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31771 you can contact the distributor directly for product support, shipping queries etc.
Is the 31771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31771 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 31771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31771 often in real-time on the comparison pages.
What if I can't find stock of 31771?
You can fill out our help required form which you can use to request a quote for 31771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.