Prices starting from US$0.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.12 |
No stock
|
Buy Now | |
TE Store | US$1.81 |
362
|
Buy Now | |
Newark Electronics | US$1.52 |
43
|
Buy Now | |
Rapid Electronics | US$1.16 |
43
|
Buy Now | |
Chip One Stop | US$1.28 |
43
|
Buy Now | |
Future Electronics | US$1.04 |
-
|
Buy Now | |
Avnet America | US$1.05 |
-
|
Buy Now | |
Boersig | US$1.10 |
-
|
Buy Now | |
Distrelec | US$0.85 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Body Plating Material | Copper, Tin |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 1000 |
実装方法 | Box |
Sealable | No |
Insulated | No |
KNIFE DISCONNECT,DG 22-16 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .125 in Compatible Insulation Diameter (Max): 3.18 mm Wire Size: 22 – 16 AWG Tin With .125" 3.18 mm | Knife Disconnect | Part Number: 31770 | Internal Number: 31770 | 22 – 16 AWG | TE Connectivity | TE Store |
Terminals N/I-Knife 22-16 Awg |Amp Te Connectivity 31770 | Newark Electronics |
Terminals N/I-KNIFE 22-16 AWG | Rapid Electronics |
22-16 AWG 3.18mm Tin Closed Barrel Knife Disconnect Splice | Future Electronics |
Splice Terminal 16-22AWG 20.17mm 3.18mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP KNIFE DISCONNECT,DG 22-16 | Distrelec |
Where can I find additional details, specifications and documents for a 31770?
Additional datasheets, footprints and schematics for 31770 are listed on our Part Details page. You can also find images and similar parts to 31770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31770 fall under?
The 31770 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31770 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31770 you can contact the distributor directly for product support, shipping queries etc.
Is the 31770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31770 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 31770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31770 often in real-time on the comparison pages.
What if I can't find stock of 31770?
You can fill out our help required form which you can use to request a quote for 31770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.