Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
317639-000,
5-1192406-0 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.99
|
10,933
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
10,933
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
10,933
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
10,933
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
10,500
in stock
|
Buy Now | |
Farnell
from US$1.49
|
6,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Supplied Diameter | .5in, 12.7mm |
Recovered Inside Diameter | 4.2mm, .167in |
Compatible Cable Diameter | 4.6 – 10.7mm, .183 – .425in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Wire Labels & Markers D-Sce-1K-12-50-9 |Raychem Te Connectivity 317639-000 | Newark Electronics |
Wire Labels&Markers D-SCE-1K-12-50-9 | Rapid Electronics |
317639-000 5-1192406-0 | Heilind Electronics |
WIRE & CABLE MARKER, 12.7 X 50MM, WHT | Farnell |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers D-SCE-1K-12-50-9 | Sager |
Heat Shrinkable Identification Marker Sleeve 3:1 Ratio Cross-Linked Polymer White | Avnet Abacus |
Where can I find additional details, specifications and documents for a 317639-000?
Additional datasheets, footprints and schematics for 317639-000 are listed on our Part Details page. You can also find images and similar parts to 317639-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 317639-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 317639-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 317639-000 fall under?
The 317639-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 317639-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 317639-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 317639-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 317639-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 317639-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 317639-000 often in real-time on the comparison pages.
What if I can't find stock of 317639-000?
You can fill out our help required form which you can use to request a quote for 317639-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.