Prices starting from US$0.94
Body Plating Material | Tin, Copper |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
実装方法 | Box |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Knife Disconnect,std B 16-14 |Amp Te Connectivity 31763 | Newark Electronics |
KNIFE DISCONNECT STD B 16-14 | Rapid Electronics |
TE Connectivity - AMP KNIFE DISCONNECT,STD B 16-14 | Distrelec |
KNIFE DISCONNECT,STD B 16-14 Body Plating Material: Tin Wire Insulation Support: Without Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2.05 – 5.18 kcmil Tin Without 16 – 14 AWG 1.04 – 2.62 mm² | Knife Disconnect | Part Number: 31763 | Internal Number: 31763 | TE Connectivity | TE Store |
Splice Terminal 14-16AWG 19.05mm 5.15mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31763?
Additional datasheets, footprints and schematics for 31763 are listed on our Part Details page. You can also find images and similar parts to 31763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31763 fall under?
The 31763 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31763 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31763 you can contact the distributor directly for product support, shipping queries etc.
Is the 31763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31763 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 31763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31763 often in real-time on the comparison pages.
What if I can't find stock of 31763?
You can fill out our help required form which you can use to request a quote for 31763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.