Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Tin, Copper |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
実装方法 | Box |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Knife Disconnect,std B 22-16 Rohs Compliant: Yes |Amp Te Connectivity 31762 | Newark Electronics |
Splice Terminal 8-22AWG 18.92mm 5.16mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31762?
Additional datasheets, footprints and schematics for 31762 are listed on our Part Details page. You can also find images and similar parts to 31762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31762 fall under?
The 31762 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31762 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31762 you can contact the distributor directly for product support, shipping queries etc.
Is the 31762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31762 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for 31762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31762 often in real-time on the comparison pages.
What if I can't find stock of 31762?
You can fill out our help required form which you can use to request a quote for 31762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.