Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
317377-000,
6-1192404-1 |
Prices starting from US$83.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$116.50
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$102.95
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$127.58
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$99.50
|
18
in stock
|
Buy Now | |
Farnell
from US$128.22
|
15
in stock
|
Buy Now | |
Avnet America
from US$83.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
TE Adapter Code | 40 |
Color | Bright |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Adapter Entry Size | 8 |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Cable Entry Diameter | .2 – 12.7mm, .01 – .5in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W |
Termination Device Included | TR08BI |
Style | Tinel-Lock Adapter |
Connector Shell Size | D, 15 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity 317377-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40AC00-1408BI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Where can I find additional details, specifications and documents for a 317377-000?
Additional datasheets, footprints and schematics for 317377-000 are listed on our Part Details page. You can also find images and similar parts to 317377-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 317377-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 317377-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 317377-000 fall under?
The 317377-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 317377-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 317377-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 317377-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 317377-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 317377-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 317377-000 often in real-time on the comparison pages.
What if I can't find stock of 317377-000?
You can fill out our help required form which you can use to request a quote for 317377-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.