Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .787g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Barrel Inside Diameter | .089in, 2.261mm |
Overall Length | .685in, 17.4mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Support Style | Non - Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Budg Spd 16-14 6 |Amp Te Connectivity 31704 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 17.4mm 9.78mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31704?
Additional datasheets, footprints and schematics for 31704 are listed on our Part Details page. You can also find images and similar parts to 31704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31704 fall under?
The 31704 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31704 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31704 you can contact the distributor directly for product support, shipping queries etc.
Is the 31704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31704 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 31704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31704 often in real-time on the comparison pages.
What if I can't find stock of 31704?
You can fill out our help required form which you can use to request a quote for 31704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.