Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.03
|
172
in stock
|
Buy Now | |
Toby Electronics
from US$0.0299
|
4,016
in stock
|
Buy Now | |
Conrad
from US$23.39
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$14.58
|
2
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
element14
from US$16.56
|
-
|
Buy Now | |
Farnell
from US$10.90
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR62 |
Battery Technology | Silver Oxide |
Battery Capacity | 10.5mAh |
Battery Terminals | Flat Top |
External Diameter | 5.8mm |
External Height | 1.65mm |
External Width | - |
External Depth | - |
Weight | 0.18g |
Battery IEC Code | SR516SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 10.5 Mah, 1.55 V, Sr62, Flat Top Rohs Compliant: Na |Renata 317 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Bahco light wt hacksaw frame,12in blade | RS |
Robust metal saw blade for universal usage. | Conrad |
Bahco 317 Hand Hacksaw Frame 300mm (12in) | Rapid Electronics |
SAW, HACKSAW, 300MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 300 Series |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | Ivory |
External Width | 12.7mm |
External Height | 8.89mm |
Product Range | 300 Series |
Body Material | PVC |
Colour | Ivory |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 317?
Additional datasheets, footprints and schematics for 317 are listed on our Part Details page. You can also find images and similar parts to 317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 317 fall under?
The 317 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 317 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 317 you can contact the distributor directly for product support, shipping queries etc.
Is the 317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 317 have stock available?
Authorised distributors including Toby Electronics, RS, Conrad, Newark Electronics and Rapid Electronics have stock available or on a lead time for 317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 317 often in real-time on the comparison pages.
What if I can't find stock of 317?
You can fill out our help required form which you can use to request a quote for 317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.