Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Tab |
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .055 – .067in, 1.4 – 1.7mm |
Wire Size Search | 21AWG, .5mm², .35mm², .4mm², .3mm², 20AWG |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
040 Sealed Tab Cont. S/Gold |Amp Te Connectivity 316834-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
040 SEALED TAB CONT. S - GOLD | Power and Signal Group |
Where can I find additional details, specifications and documents for a 316834-2?
Additional datasheets, footprints and schematics for 316834-2 are listed on our Part Details page. You can also find images and similar parts to 316834-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316834-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316834-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316834-2 fall under?
The 316834-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 316834-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316834-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 316834-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316834-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 316834-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316834-2 often in real-time on the comparison pages.
What if I can't find stock of 316834-2?
You can fill out our help required form which you can use to request a quote for 316834-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.