Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0269
Color | Natural |
---|---|
Number of Positions | 1 |
Height | 4.45mm |
Length | 8.2mm |
Housing Material | Glass-Filled Nylon 66 |
UL Flammability Rating | UL 94V-0 |
For Use With | Cap: 316769, Plug: 316768 |
Comment | Quantity required based on connector being used. |
Packaging Quantity | 2000 |
Packaging Method | Bag/Box |
Sealable | No |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | Double Lock Plate |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP POWER DBL LOCK 1P PLATE Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Glass-Filled Nylon 66 Number of Positions: 1 Operating Temperature (Max): 221 °F Double Lock Plate Natural Glass-Filled Nylon 66 1 | Connector Hardware | Part Number: 316770-1 | Internal Number: 316770-1 | TE Connectivity | TE Store |
Double Lock Plate, 1Pos, Pa66, Natural Rohs Compliant: Yes |Amp Te Connectivity 316770-1 | Newark Electronics |
DOUBLE LOCK PLATE, 1POS, PA66, NATURAL | element14 |
Connector Accessories 1 POS Power Double Lock Plate Nylon 6/6 Natural | Avnet America |
Where can I find additional details, specifications and documents for a 316770-1?
Additional datasheets, footprints and schematics for 316770-1 are listed on our Part Details page. You can also find images and similar parts to 316770-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316770-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316770-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316770-1 fall under?
The 316770-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 316770-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316770-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316770-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316770-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 316770-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316770-1 often in real-time on the comparison pages.
What if I can't find stock of 316770-1?
You can fill out our help required form which you can use to request a quote for 316770-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.