316769-6 Power Connectors by TE Connectivity

POWER D/LOCK CAP HSG 1P BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Signal Positions 0
Number of Positions 1
Number of Rows 1
Number of Power Positions 1
Contact Retention Without
Operating Voltage 300VAC
Housing Material Nylon 6/6
Centerline (Pitch) .155in, 3.96mm
Housing Color Blue
UL Flammability Rating UL 94V-0
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Packaging Method Bag
Packaging Quantity 500
Contact Type Tab
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Connector
Sealable No
Housing Type Cap
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 316769-6?

Additional datasheets, footprints and schematics for 316769-6 are listed on our Part Details page. You can also find images and similar parts to 316769-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 316769-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316769-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 316769-6 fall under?

The 316769-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 316769-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 316769-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 316769-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 316769-6 have stock available?

There is no stock from authorised distributors for 316769-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 316769-6 often in real-time on the comparison pages.

What if I can't find stock of 316769-6?

You can fill out our help required form which you can use to request a quote for 316769-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay