Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,516
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,696
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,516
in stock
|
Buy Now | |
element14
from US$0.13
|
1,516
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Retention | Without |
Contact Layout | Inline |
Length | 26.1mm |
Width | 5.98mm |
Height | 26.1mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .155in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177916 or 177917, Double Lock Plate 316770-1, Plug: 316768 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Contact Type | Tab |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
POWER D/LOCK CAP HSG 1P NATURA Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 316769-1 | Internal Number: 316769-1 | 3.96 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 316769-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
POWER D/LOCK CAP HSG 1P NATURA | TE Connectivity 316769-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177917 177916 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316769-1?
Additional datasheets, footprints and schematics for 316769-1 are listed on our Part Details page. You can also find images and similar parts to 316769-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316769-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316769-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316769-1 fall under?
The 316769-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316769-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316769-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316769-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316769-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 316769-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316769-1 often in real-time on the comparison pages.
What if I can't find stock of 316769-1?
You can fill out our help required form which you can use to request a quote for 316769-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.