316675-000 Power Cable Accessories by TE Connectivity

CRSM-34/10-250/239(S10)

Status: Active
Series: -
RoHS: Unknown
Aliases: CRSM-34/10-250/239(S10),
6-1192399-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Flexibility Semi-Rigid
Cut Length 250mm
Application Diameter (Max) 27mm
Recovered Inside Diameter (Max) 10mm
Expanded Inside Diameter (Min) 34mm
Application Diameter (Min) 11mm
Wall Thickness Medium
Recovered Wall Thickness (Max) 2.4mm
Standards IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2
Mechanical Reinforcement No
Application Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
UV-Stabilized Yes
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Low Smoke Emission Yes
Marine-Offshore-Shipbuilding Certified Yes
Mechanical Resistance Against Mechanical Impact or Damage
Product Use Wrap-Around, Sealed Cable Tap Splice
Other Colors Available No
Packaging Method Pieces, Wrap-Around with Channels & Clips in Polybag
Product Availability Worldwide
Product Family CRSM
Wall Style (Excluding Adhesive) Single
Coating Style Inline
Technology Heat Shrink
Product Type Heat Shrink Wraparound
Adhesive Coating Yes
Shrink Ratio < 2.5:1
Material System Crosslinked Polyolefin
Component Design Heat Shrink
Chemical Resistance Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Flammability Non-Flame-Retardant
Environmental Resistance Moisture, Weathering, Rain, Salt Water, Contaminated Water …


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 316675-000?

Additional datasheets, footprints and schematics for 316675-000 are listed on our Part Details page. You can also find images and similar parts to 316675-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 316675-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316675-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 316675-000 fall under?

The 316675-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.

Can I view similar or alternative parts?

You can view similar parts to 316675-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 316675-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 316675-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 316675-000 have stock available?

There is no stock from authorised distributors for 316675-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 316675-000 often in real-time on the comparison pages.

What if I can't find stock of 316675-000?

You can fill out our help required form which you can use to request a quote for 316675-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay