Number of Positions | 12 |
---|---|
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Current Rating (Max) | 15A |
Contact Style | Straight |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Tail Length | .149in, 3.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 21.6mm, .85in |
Length | 32.48mm, 1.27in |
Width | .715in |
幅 | 18.17mm |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VDC, 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Contact Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Row-to-Row Spacing | 5.08mm, .2in |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 3500 Hdr Assy 12P V |Amp Te Connectivity 316516-3 | Newark Electronics |
Conn Power M 12 POS 5.08mm Solder ST Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
Special Order: DYNAMIC 3500 HDR ASSY 12P V PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 316516-3 | Internal Number: 316516-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Product Range | Dynamic 3000 Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5.08mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316516-3?
Additional datasheets, footprints and schematics for 316516-3 are listed on our Part Details page. You can also find images and similar parts to 316516-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316516-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316516-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316516-3 fall under?
The 316516-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316516-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316516-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 316516-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316516-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 316516-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316516-3 often in real-time on the comparison pages.
What if I can't find stock of 316516-3?
You can fill out our help required form which you can use to request a quote for 316516-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.