Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Underplating Material | Nickel |
---|---|
Contact Underplating Material Thickness | 31.5µin, .8µm |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Length | .965in, 24.5mm |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 200 – 500µin |
Accepts Wire Insulation Diameter Range | .073 – .11in, 1.85 – 2.8mm |
Height | .152in, 3.86mm |
Wire Size | 20 – 16AWG, .503 – 1.419mm², 992.68 – 2802.41CMA |
Width | .157 in, 4 mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 12mm, .472in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Material Type | Copper |
Circuit Application | Power |
Comment | Housing PN: X-316456-X, X-353369-X, X-353463-X |
Packaging Quantity | 4500 |
Packaging Method | Reel |
実装方法 | Reel |
Product Type | Contact |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 316458-4?
Additional datasheets, footprints and schematics for 316458-4 are listed on our Part Details page. You can also find images and similar parts to 316458-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316458-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316458-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316458-4 fall under?
The 316458-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 316458-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316458-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 316458-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316458-4 have stock available?
There is no stock from authorised distributors for 316458-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316458-4 often in real-time on the comparison pages.
What if I can't find stock of 316458-4?
You can fill out our help required form which you can use to request a quote for 316458-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.