Prices starting from US$0.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.93 |
1,020
|
Buy Now | |
Chip One Stop | US$0.69 |
1,938
|
Buy Now | |
Newark Electronics | US$0.91 |
748
|
Buy Now | |
TE Store | US$0.75 |
646
|
Buy Now | |
element14 | US$0.77 |
483
|
Buy Now | |
Farnell | US$0.74 |
483
|
Buy Now | |
Avnet America | US$0.66 |
-
|
Buy Now | |
RS Americas | US$1.22 |
-
|
Buy Now | |
Avnet Asia | US$0.71 |
-
|
Buy Now | |
TTI Europe | US$0.64 |
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | 2mm |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
Contact Retention | Without |
Mating Alignment | Without |
For Use with Shell Size | 9 |
Assembly Integration Feature | Without |
Comment | Screw:Cross Recessed Head Machine Screw M2.6 L10 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | Cable Clamp |
Strain Relief | Without |
Accessory Color | Black |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mini-Universal MATE-N-LOK cable clamp,9P | RS |
Cable Clamp, Nylon6/6, Black | Newark Electronics |
M-U-M-N-L CAP CABLE CLAMP Strain Relief Accessory Type: Cable Clamp Number of Positions: 9 UL Flammability Rating: UL 94V-0 Packaging Method: Bag Packaging Quantity: 500 Cable Clamp 9 UL 94V-0 Bag | Connector Strain Relief | Part Number: 316455-1 | Internal Number: 316455-1 | TE Connectivity | TE Store |
CABLE CLAMP, NYLON6/6, BLACK | element14 |
Connector Accessories 9 POS Housing Cap Cable Clamp Nylon 66 Loose Piece | Avnet America |
M-U-M-N-L CAP CABLE CLAMP | TE Connectivity 316455-1 | RS Americas |
Where can I find additional details, specifications and documents for a 316455-1?
Additional datasheets, footprints and schematics for 316455-1 are listed on our Part Details page. You can also find images and similar parts to 316455-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316455-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316455-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316455-1 fall under?
The 316455-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 316455-1 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316455-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316455-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316455-1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, TE Store and element14 have stock available or on a lead time for 316455-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316455-1 often in real-time on the comparison pages.
What if I can't find stock of 316455-1?
You can fill out our help required form which you can use to request a quote for 316455-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.