Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
759
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,697
in stock
|
Buy Now | |
element14
from US$0.59
|
2,697
in stock
|
Buy Now | |
Farnell
from US$0.52
|
2,697
in stock
|
Buy Now | |
TE Store
from US$0.80
|
2,103
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 9 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Height | 2mm |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
Contact Retention | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | Without |
For Use with Shell Size | 9 |
Assembly Integration Feature | Without |
Comment | Screw:Cross Recessed Head Machine Screw M2.6 L10 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Accessory Type | Cable Clamp |
Accessory Color | Black |
Strain Relief | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Cable Clamp, Nylon6/6, Black Rohs Compliant: Yes |Amp Te Connectivity 316454-1 | Newark Electronics |
CABLE CLAMP, NYLON6/6, BLACK | element14 |
M-U-M-N-L PLUG CABLE CLAMP Strain Relief Accessory Type: Cable Clamp Number of Positions: 9 UL Flammability Rating: UL 94V-0 Packaging Method: Bag Packaging Quantity: 500 Cable Clamp 9 UL 94V-0 Bag | Connector Strain Relief | Part Number: 316454-1 | Internal Number: 316454-1 | TE Connectivity | TE Store |
Mate-n-lok,cable clamp for plug 172169 | RS |
Mini UMNL plug cable clamp for 483-8607 | TE Connectivity 316454-1 | RS Americas |
Connector Accessories 9 POS Plug Wire to Board Cable Clamp Nylon 66 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 316454-1?
Additional datasheets, footprints and schematics for 316454-1 are listed on our Part Details page. You can also find images and similar parts to 316454-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316454-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316454-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316454-1 fall under?
The 316454-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 316454-1 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316454-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316454-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316454-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 316454-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316454-1 often in real-time on the comparison pages.
What if I can't find stock of 316454-1?
You can fill out our help required form which you can use to request a quote for 316454-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.