Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.44
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Material | Brass |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .8µm, 31.5µin |
Contact Current Rating (Max) | 3A |
Contact Type | Tab |
Contact Classification | Signal |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Overall Length | .535in |
Accepts Wire Insulation Diameter Range | 1.4 – 1.8mm, .055 – .071in |
Wire Size | 22 – 20AWG |
Operating Voltage | 50VDC, 50VAC |
CSA File Number | LR 7189 |
VDE Tested | Yes |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL, VDE |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Double Lock Plate |
Contact Retention | With |
For Use With | Cap: 316086 or 316097 |
Circuit Application | Signal |
For Multiple Crimp | No |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire, Wire-to-Board |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Termination End Plating Material | Pre-Tin |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Thickness | 31.5µin |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact Pin 20AWG to 24AWG Crimp Straight Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 316398-1?
Additional datasheets, footprints and schematics for 316398-1 are listed on our Part Details page. You can also find images and similar parts to 316398-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316398-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316398-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316398-1 fall under?
The 316398-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 316398-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316398-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316398-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316398-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 316398-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316398-1 often in real-time on the comparison pages.
What if I can't find stock of 316398-1?
You can fill out our help required form which you can use to request a quote for 316398-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.