Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Color | Gray |
---|---|
Number of Positions | 48 |
Number of Signal Positions | 48 |
Number of Sections | 2 |
Number of Rows | 3 |
Tab Thickness | .64mm, .025in |
Tab Width | .039in, 1mm |
Interface Plating | Tin (Sn) |
PCB Thickness (Recommended) | .063in |
Width | 72.5mm, 2.854in |
Profile Height from PCB | 19.9mm, .783in |
Length | 1.013in, 25.72mm |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .098in, 2.5mm, 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Type | Tray |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Operating Temperature (Max) | 110°C, 185°F, 212°F, 176°F, 120°C, 65°C, 167°F, 70°C, 85°C, 194°F, 158°F, 80°C, 90°C, 221°F, 248°F, 230°F, 75°C, 149°F, 105°C, 100°C |
Gray 3 Row 48 Position Horizontal 90â–‘ Non Sealable Multilock Connector System | Future Electronics |
Housing, 3 row, 48 way, Tab, Multilock | RS |
Conn Shrouded Header RCP 48 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Multilock 040 II Series 3.5mm 48 Way 3 Row Right Angle PCB Shrouded Header | TE Connectivity 316370-6 | RS Americas |
|Amp Te Connectivity 316370-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 316370-6?
Additional datasheets, footprints and schematics for 316370-6 are listed on our Part Details page. You can also find images and similar parts to 316370-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316370-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316370-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316370-6 fall under?
The 316370-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 316370-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316370-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 316370-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316370-6 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, RS Americas and Farnell have stock available or on a lead time for 316370-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316370-6 often in real-time on the comparison pages.
What if I can't find stock of 316370-6?
You can fill out our help required form which you can use to request a quote for 316370-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.