Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .743g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 4.17mm, .164in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | .685in, 17.4mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Shape Description | SPADE-023 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 31635?
Additional datasheets, footprints and schematics for 31635 are listed on our Part Details page. You can also find images and similar parts to 31635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31635 fall under?
The 31635 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31635 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31635 you can contact the distributor directly for product support, shipping queries etc.
Is the 31635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31635 have stock available?
There is no stock from authorised distributors for 31635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31635 often in real-time on the comparison pages.
What if I can't find stock of 31635?
You can fill out our help required form which you can use to request a quote for 31635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.