Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | High |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49 – 98.42µin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Staggered |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Tab |
Contact Underplating Material Thickness | 19.68 – 47.24µin, .5 – 1.2µm |
端子の下地めっきの材料 | Copper |
Contact Underplating Material | Copper |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 31.49 – 98.42µin, .8µm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 900 |
実装方法 | Tape |
Packaging Method | Tape |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 17.1mm, .673in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5 S.d.l Hi-Pro 2P On/Tape |Amp Te Connectivity 316221-2 | Newark Electronics |
Connector Shrouded Header 2 Position 2.5mm Straight | Avnet America |
Where can I find additional details, specifications and documents for a 316221-2?
Additional datasheets, footprints and schematics for 316221-2 are listed on our Part Details page. You can also find images and similar parts to 316221-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316221-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316221-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316221-2 fall under?
The 316221-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 316221-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316221-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 316221-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316221-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 316221-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316221-2 often in real-time on the comparison pages.
What if I can't find stock of 316221-2?
You can fill out our help required form which you can use to request a quote for 316221-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.