Color | Natural |
---|---|
Number of Positions | 2 |
Length | 14.7mm |
Height | 4.9mm |
Centerline (Pitch) | 6.5mm, .255in |
Housing Material | Glass-Filled Nylon 66 |
UL Flammability Rating | UL 94V-0 |
For Use With | Applicable Product: *-179861-*, Plug Housing |
Comment | Quantity required based on connector being used. |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | Double Lock Plate |
Product Type | Accessory |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
POWER DBL LOCK PLATE 2P /6.5MM Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Glass-Filled Nylon 66 Number of Positions: 2 Operating Temperature (Max): 221 °F Double Lock Plate Natural Glass-Filled Nylon 66 2 | Power Double Lock Tpa | Part Number: 316061-1 | Internal Number: 316061-1 | TE Connectivity | TE Store |
Power Dbl Lock Plate 2P /6.5Mm |Amp Te Connectivity 316061-1 | Newark Electronics |
Connector Accessories 2 POS 6.5mm Double Lock Plate Straight Nylon 66 Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Power Double Lock Series Rectangular Connectors |
Product Range | Power Double Lock Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316061-1?
Additional datasheets, footprints and schematics for 316061-1 are listed on our Part Details page. You can also find images and similar parts to 316061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316061-1 fall under?
The 316061-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 316061-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316061-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 316061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316061-1 often in real-time on the comparison pages.
What if I can't find stock of 316061-1?
You can fill out our help required form which you can use to request a quote for 316061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.