Status: | Unknown |
---|---|
Series: | KCF Series |
RoHS: | Unknown |
Connector Type A | Mini 7/8" Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | KCF Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 3P 7/8" RCPT-FREE END, 2M | Farnell |
Receptacle Connector, Female, Voltage Rating 600 V, 315KCF Series | Alpha Wire 315KCF NC405 | RS Americas |
Where can I find additional details, specifications and documents for a 315KCF NC405?
Additional datasheets, footprints and schematics for 315KCF NC405 are listed on our Part Details page. You can also find images and similar parts to 315KCF NC405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 315KCF NC405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 315KCF NC405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 315KCF NC405 fall under?
The 315KCF NC405 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 315KCF NC405 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 315KCF NC405 you can contact the distributor directly for product support, shipping queries etc.
Is the 315KCF NC405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 315KCF NC405 have stock available?
Authorised distributors including Farnell and RS Americas have stock available or on a lead time for 315KCF NC405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 315KCF NC405 often in real-time on the comparison pages.
What if I can't find stock of 315KCF NC405?
You can fill out our help required form which you can use to request a quote for 315KCF NC405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.