315A-AH Industrial Automation & Control Gear by Edwards Signaling

AUDIO SIGNAL INDICATOR 120DB 120VAC/DC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,919.02

Distributor Stock
Logo for Farnell
Farnell
from US$2,865.72
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2,792.85
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2,667.00
-
Buy Now
Logo for element14
element14
from US$1,919.02
-
Buy Now

Specifications

Tones Continuous
Supply Voltage VAC 120V
Supply Voltage VDC 120V
Sound Level SPL 120dB
External Depth 390mm
IP / NEMA Rating -
Operating Temperature Min -
Operating Temperature Max -

Alternative Descriptions

Siren 120VAC/DC | Edwards Signaling 315A-AH | RS Americas
Audio Signal Indicator, 120Db, 120Vac/Dc | Newark Electronics
AUDIO SIGNAL INDICATOR, 120DB, 120VAC/DC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 315A-AH?

Additional datasheets, footprints and schematics for 315A-AH are listed on our Part Details page. You can also find images and similar parts to 315A-AH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 315A-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 315A-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 315A-AH fall under?

The 315A-AH is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.

Can I view similar or alternative parts?

You can view similar parts to 315A-AH when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 315A-AH you can contact the distributor directly for product support, shipping queries etc.

Is the 315A-AH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 315A-AH have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 315A-AH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 315A-AH often in real-time on the comparison pages.

What if I can't find stock of 315A-AH?

You can fill out our help required form which you can use to request a quote for 315A-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay