Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.5g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Overall Length | .772in, 19.61mm |
Barrel Inside Diameter | .136in, 3.45mm |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .9779mm, .0385in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Stud Size | #6, M3.5 |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Spd 12-10 6 |Amp Te Connectivity 31587 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 19.61mm 10.3mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd 12-10 6 | TE Connectivity 31587 | RS Americas |
Where can I find additional details, specifications and documents for a 31587?
Additional datasheets, footprints and schematics for 31587 are listed on our Part Details page. You can also find images and similar parts to 31587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31587 fall under?
The 31587 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31587 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31587 you can contact the distributor directly for product support, shipping queries etc.
Is the 31587 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31587 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 31587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31587 often in real-time on the comparison pages.
What if I can't find stock of 31587?
You can fill out our help required form which you can use to request a quote for 31587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.