Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-6-1-A-(B3),
1192390-3 |
Prices starting from US$169.12
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$169.12
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 6 |
Application Diameter (Min) (Body) | 1.45in, 37mm |
Recovered Wall Thickness (Max) (Body) | 4mm, .16in |
Leg Length | 51mm, 2.01in |
Recovered Inside Diameter (Max) (Leg) | 14mm, .55in |
Overall Length | 216mm, 8.5in |
Recovered Wall Thickness (Max) (Leg) | 2.2mm, .09in |
Application Diameter (Min) (Leg) | 15/8 (Phase/Ground)mm, .6/.3 (Phase/Ground)in |
Application Diameter (Max) (Body) | 3.85in, 98mm |
Expanded Inside Diameter (Min) (Leg) | 44.7mm, 1.76in |
Expanded Inside Diameter (Min) (Body) | 114mm, 4.49in |
Recovered Inside Diameter (Max) (Body) | 35mm, 1.38in |
Application Diameter (Max) (Leg) | 1.5/.75 (Phase/Ground)in, 38/19 (Phase/Ground)mm |
Wall Thickness | Thick/Heavy |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
UV-Stabilized | Yes |
Emission Free | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Other Colors Available | No |
Standard Pack | 3 |
Minimum Order Quantity | 3 |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Product Type | Cable Breakout Boot |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
CBR-6-1-A-(B3) | TE Connectivity 315865-000 | RS Americas |
Where can I find additional details, specifications and documents for a 315865-000?
Additional datasheets, footprints and schematics for 315865-000 are listed on our Part Details page. You can also find images and similar parts to 315865-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 315865-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 315865-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 315865-000 fall under?
The 315865-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 315865-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 315865-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 315865-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 315865-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 315865-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 315865-000 often in real-time on the comparison pages.
What if I can't find stock of 315865-000?
You can fill out our help required form which you can use to request a quote for 315865-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.