Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3157736006,
4-1201457-0 |
Fluid Type | Typical Automotive Fluids, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Color | Clear |
Cut Length | 40mm, 1.575in |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-VWS |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 100°C |
Resistant To | Abrasion, Fluids |
Operating Temperature Range | -40 – 105°C |
Recovery Temperature | 135°C |
Fluid Resistance | Moisture/Spray Protection |
Heat Shrink Tubing & Sleeves RBK-VWS-125-NR4-X-40MM | Sager |
Where can I find additional details, specifications and documents for a 3157736006?
Additional datasheets, footprints and schematics for 3157736006 are listed on our Part Details page. You can also find images and similar parts to 3157736006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3157736006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3157736006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3157736006 fall under?
The 3157736006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3157736006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3157736006 you can contact the distributor directly for product support, shipping queries etc.
Is the 3157736006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3157736006 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3157736006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3157736006 often in real-time on the comparison pages.
What if I can't find stock of 3157736006?
You can fill out our help required form which you can use to request a quote for 3157736006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.