Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3152743002,
1192386-1 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | White, Black |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Number of Conductors | 2 |
Conductor Diameter | 1.32mm, .052in |
Overall Outside Diameter | 3.58mm, .138in |
Wire Size | 16AWG |
Strand Size | 29AWG |
Voltage Rating | 600VAC |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 55 |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
AMP3152743002 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3152743002?
Additional datasheets, footprints and schematics for 3152743002 are listed on our Part Details page. You can also find images and similar parts to 3152743002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3152743002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3152743002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3152743002 fall under?
The 3152743002 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 3152743002 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3152743002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3152743002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3152743002 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 3152743002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3152743002 often in real-time on the comparison pages.
What if I can't find stock of 3152743002?
You can fill out our help required form which you can use to request a quote for 3152743002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.