Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
315199-000,
1-1192385-3 |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.43
|
-
|
Buy Now |
Wire Color | BL |
---|---|
Conductor Stranding | High Strand Count Conductor |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Conductor Material | Tin-Plated Copper |
Jacket Color | Blue |
Number of Strands | 665 |
Number of Conductors | 1 |
Conductor Diameter | .165in |
Strand Size | 36AWG |
Wire Size | 8.37mm², 8AWG |
Overall Outside Diameter | .195in |
Wire Diameter | .195in |
Length | 50ft |
Voltage Rating | 600VAC |
Wire Class | Equipment |
Packaging Method | Reel |
Cable Type | Power |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Cable Insulation Style | Double |
Wall Type | Single |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Cable 8 AWG Spec 80 Tin Plated Copper Modified Radiation Cross-linked ETFE 600V Blue 15.24m T/R | Avnet America |
Where can I find additional details, specifications and documents for a 315199-000?
Additional datasheets, footprints and schematics for 315199-000 are listed on our Part Details page. You can also find images and similar parts to 315199-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 315199-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 315199-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 315199-000 fall under?
The 315199-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 315199-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 315199-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 315199-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 315199-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 315199-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 315199-000 often in real-time on the comparison pages.
What if I can't find stock of 315199-000?
You can fill out our help required form which you can use to request a quote for 315199-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.